The BLH556K701C084 is a DC link capacitor rated for 700 Vdc with a capacitance of 55 µF, designed for harsh environments and AEC-Q200 qualified. It features a plastic UL94V-0 case, tin-plated copper terminals, and a footprint of 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with terminal pitch of 52.5 mm. The part has a maximum RMS current of 15.5 A at 10 kHz, an ESR of 4.5 mΩ, and an estimated life of 100,000 hours at 70°C hot spot temperature. It supports operating temperatures from -40 °C to 105 °C and meets IEC 61071 standards. The capacitor is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage, and is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
55µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 55µF 700V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH556K701C084 | 338-BLH556K701C084-ND | BLH556K701C084 | 2002-BLH556K701C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 55 microF | 55 microF | 55 microF |