BLH805K701A072 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 8 µF, designed for high ripple current and self-healing performance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The part operates from -40 °C to 105 °C with a 1,500-hour THB test at 85 °C and 85% RH under rated voltage. Dimensions are 32 mm length, 33 mm height, 18 mm thickness, and 27.5 mm terminal pitch. It has a maximum rms current of 9 A at 10 kHz and a thermal resistance of 12.3 °C/W at 70 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 8µF 700V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K701A072 | BLH805K701A072 | 338-BLH805K701A072-ND | 2002-BLH805K701A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |