The BLH156K551A084 is a DC link capacitor for harsh environments, rated for 550 Vdc and 15 µF capacitance, with a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 standards. The part has a maximum RMS current of 12 A at 70 °C, an ESR of 6.5 mΩ at 10 kHz, and dimensions of 32 mm (L) × 37 mm (H) × 22 mm (T) with a terminal pitch of 27.5 mm. It is designed for operating temperatures from -40 °C to 105 °C, with a rated THB test of 1500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
15µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 15µF 550V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K551A084 | 338-BLH156K551A084-ND | BLH156K551A084 | 2002-BLH156K551A084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |