BLH506K701C084 is a DC link capacitor for harsh environments, rated for 700 Vdc, with a capacitance of 50 µF, a maximum rms current of 15 A at 10 kHz, and a low equivalent series resistance of 4.8 mΩ. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor operates from -40 °C to 105 °C with voltage derating above 85 °C, and withstands 1,500 hours at 85 °C and 85% relative humidity under rated voltage. Its dimensions are 57.5 mm in length, 50 mm in height, 35 mm in thickness, with terminal spacing of 52.5 mm. It has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
50µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 50µF 700V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K701C084 | 338-BLH506K701C084-ND | BLH506K701C084 | 2002-BLH506K701C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |