The BLH156K701B044 is a DC link capacitor rated for 700 Vdc with a capacitance of 15 µF, designed for harsh environments and AEC-Q200 qualified. It features a plastic UL94V-0 case, tin-plated copper terminals, and is rated for operation from -40 °C to 105 °C with a 100,000-hour life expectancy at 70 °C hot spot. The part has a typical ESR of 8 mΩ at 10 kHz, a maximum ripple current of 10 A at 70 °C, and a peak dv/dt of 35 V/µs. Dimensions are 42.5 mm in length, 33.5 mm in height, 22 mm in thickness, and 37.5 mm between terminals with a 10.2 mm lead spacing. It meets IEC 61071 standards and has a 1500-hour THB rating at 85 °C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 15µF 700V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K701B044 | BLH156K701B044 | 338-BLH156K701B044-ND | 2002-BLH156K701B044 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |