The BLH206K901C014 is a DC link capacitor designed for harsh environments, rated for 900 Vdc and 20 µF capacitance with a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The component operates from -40 °C to 105 °C and meets THB requirements of 85 °C / 85% RH for 1500 hours at rated voltage. Its dimensions are 57.5 mm in length, 22 mm in height, and 43 mm in thickness, with a lead pitch of 52.5 mm and 20.3 mm lead diameter. The part supports a peak current of 400 A and has an ESL of 30 nH at 10 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 20µF 900V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K901C014 | BLH206K901C014 | 338-BLH206K901C014-ND | 2002-BLH206K901C014 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |