The BLH126K102B094 is a DC link capacitor designed for harsh environments, rated for 1000 Vdc with a capacitance of 12 µF. It features a case size of 42.5 mm length, 44 mm height, and 24 mm thickness, with terminal spacing of 37.5 mm and a lead diameter of 1.2 mm. The capacitor supports a peak ripple current of 480 A at 10 kHz, has an ESR of 9 mΩ at 10 kHz, and is qualified to AEC-Q200 standards. Its insulation resistance exceeds 30,000 MΩ×µF, and it is rated for 1500 hours at 85 °C / 85% RH with rated voltage applied. The case and resin materials comply with UL94V-0, and the part is UL recognized. The operating temperature range is from -40 °C to 105 °C, with voltage derating above 85 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 12µF 1000V
12µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K102B094 | BLH126K102B094 | 2002-BLH126K102B094 | 338-BLH126K102B094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |