Richardson RFPD Datasheets for RF Phase Shifters

RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal.
RF Phase Shifters: Learn more

Product Name Notes
6-18GHz Phase-shifter; GaAs Monolithic Microwave IC. The CHP4511 is a 4-bit digital phase shifter with an output single pole double through (SPDT) switch. It is designed for 6 to 18GHz...
8.5-10.5GHz Phase Shifter GaAs Monolithic Microwave IC in SMD leadless package. CHP3015-QDG is an X-Band (8.5-10.5GHz) monolithic 6-bit digital phase-shifter with a 0-360 degree range and high phase accuracy. The...
CHP3010-QFG is an L-Band (1.2, 1.4 GHz) monolithic 6 bit digital phase-shifter with a 0-360º range and a high phase accuracy. The typical RMS phase error is 1.8º. The circuit...
CHP3015-99F is an X-Band (8.5-11.5GHz) monolithic 6-bit digital phase-shifter with a 0-360 degree range, and high phase accuracy. The average RMS phase error is 2.5 degrees. The circuit provides 7.5dB...
GaAs Monolithic Microwave IC. The CHP4014 is a 6-bit digital phase shifter MMIC with a 0º-360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit...
L-Band 6-Bit Digital Phase Shifter. CHP3010a98F is an L-Band (1.2, 1.4 GHz) monolithic 6-bit digital phase-shifter with a 0-3600 range and a high phase accuracy. The typical RMS phase...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
S-Band 6-bit Digital Phase Shifter GaAs Monolithic Microwave IC. The CHP4012a98F is a 6-bit phase shifter monolithic circuit, which integrates a CMOS and TTL compatible interface. It is designed for...
S-Band 6-bit Digital Phase Shifter. GaAs Monolithic Microwave IC in SMD leadless package. The CHP4012-QEG is a 6-bit phase shifter monolithic circuit, which integrates a CMOS and TTL compatible interface.
S-Band 6-bit Phase Shifter. GaAs Monolithic Microwave IC. The CHP1102-98F is a 6-bit phase shifter with an amplifier at its input and output. The circuit is driven by a TTL...
S-Band 6-bit Phase Shifter; GaAs Monolithic Microwave IC in SMD leadless package. The CHP1102-QGG is 6-bit phase shifter with an amplifier at its input and output. The circuit is driven...
The CHP4010-99F is an X-Band (7-9GHz) monolithic 6-bit digital Phase-Shifter with a 0-360 degree range and high phase accuracy. The average RMS phase error is 1.5 degree. The circuit provides...
The CHP4014-98F is a 6-bit digital phase shifter MMIC with a 0º - 360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit supports a...
The CHP6013 is a L-band monolithic 6-bit phase shifter. The circuit is manufactured with a standard 0.7µm MESFET process : via holes through the substrate, air bridges and electron beam...
The MAPS-010143 is a GaAs pHEMT 4-bit digital phase shifter with an integral CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 22.5° providing phase...
The MAPS-010144 is a GaAs pHEMT 4-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 22.5° providing phase...
The MAPS-010145 is a GaAs pHEMT 4-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 22.5° providing phase...
The MAPS-010146 is a GaAs pHEMT 4-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 22.5º providing phase...
The MAPS-010163 is a GaAs pHEMT 6-bit digital phase shifter with an integral CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6° providing phase...
The MAPS-010164 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6° providing phase...
The MAPS-010165 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6° providing phase...
The MAPS-010166 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6º providing phase...
The MAPS-011007 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6° providing phase...
The MAPS-011008 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a lead-free 4 mm PQFN plastic surface mount package. Step size is 5.6° providing...
The MAPS-011019 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a lead-free 4 mm PQFN plastic surface mount package. The step size is 5.625 degree...
The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm PQFN package. The step size is 5.625 degree providing phase shift from...
The PE44820 is a HaRP technology-enhanced 8-bit digital phase shifter (DPS) designed for use in a broad range of applications including: beamforming networks, distributed antenna systems, active antenna systems and...
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift...