ATB477M050 is a 47 µF, 50 V aluminum electrolytic capacitor with a rated ripple current of 670 mA at 100 kHz and 105°C, and an impedance of 0.34 Ω at 20°C. It is supplied in a 10×10.2 mm cylindrical package and is designed for filtering, bypass, and decoupling applications. The capacitor operates from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz, and meets a 5000-hour load life specification at 105°C with rated voltage. It complies with standard ripple current multipliers for frequencies from 120 Hz to 100 kHz and withstands soldering heat at 250°C for 30 seconds without degradation. The part exhibits low impedance and long life as characteristic of the ATB series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 470UF 20% 50V SMD
CAP ALUM 470UF 20% 50V SMD
CAP ALUM 470UF 20% 50V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 470µF 50V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB477M050 | ATB477M050 | 338-ATB477M050DKR-ND | 338-ATB477M050TR-ND | 2002-ATB477M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |