The BLH656K801C124 is a DC link capacitor designed for harsh environments, with a capacitance of 65 µF, a rated voltage of 800 Vdc, and an operating temperature range of -40 °C to 105 °C. It features a maximum rms current of 1300 A at 10 kHz, a thermal resistance of 7.3 °C/W, and an ESL of 35 nH. The capacitor measures 57.5 mm in length, 60 mm in height, 35 mm in thickness, and has a terminal pitch of 20.3 mm. It is constructed with a UL94V-0 plastic case and dry resin, and is qualified to AEC-Q200 standards with a THB rating of 85 °C / 85% RH for 1500 hours at rated voltage. Its life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
65µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 65µF 800V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K801C124 | BLH656K801C124 | 338-BLH656K801C124-ND | 2002-BLH656K801C124 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 65 microF | 65 microF | 65 microF |