BLH806K701C124 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 80 µF, designed for automotive applications meeting AEC-Q200 standards. It has a maximum ripple current of 1600 A at 10 kHz, an ESR of 3.4 mΩ, and an ESL of 35 nH. The case dimensions are 57.5 mm in length, 60 mm in height, and 35 mm in thickness, with a terminal pitch of 20.3 mm and two leads. The capacitor operates from -40 °C to 105 °C with a projected life of 100,000 hours at a 70 °C hot spot. The case and resin are UL94V-0 rated plastic. AEC-Q200 qualification includes 1500 hours of testing at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 80µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
80µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K701C124 | 2002-BLH806K701C124 | BLH806K701C124 | 338-BLH806K701C124-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |