The BLH805K801A072 is a DC link capacitor in the BLH series, designed for harsh environments with AEC-Q200 qualification. It has a capacitance of 8 µF, a rated voltage of 800 Vdc, and operates within a temperature range of -40 °C to 105 °C. The part features a case dimensions of 32 mm length, 33 mm height, and 18 mm thickness, with two leads and a tin-plated copper terminal. It supports a maximum RMS current of 9.5 A at 10 kHz, an ESR of 9.5 mΩ, and an ESL of 25 nH. The construction uses UL94V-0 rated plastic and resin materials, and it meets IEC 61071 standards. The capacitor is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage, with an expected life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 8µF 800V
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K801A072 | 2002-BLH805K801A072 | 338-BLH805K801A072-ND | BLH805K801A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |