The BLH106K122B094 is a DC link capacitor designed for harsh environments, rated for 1200 Vdc and 10 µF capacitance, with a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part has a maximum rms current rating of 10 A at 70°C hot spot temperature, a thermal resistance of 9.5 °C/W, and dimensions of 42.5 mm in length, 44 mm in height, 24 mm in thickness, and 37.5 mm lead pitch with 10.2 mm terminal separation. It supports a peak dv/dt of 45 V/µs and operates from -40 °C to 105 °C, with derating above 85 °C. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C after one minute. The capacitor meets IEC 61071 and is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 10µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K122B094 | 2002-BLH106K122B094 | BLH106K122B094 | 338-BLH106K122B094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |