Richardson RFPD Datasheets for Coaxial Terminations

Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable.
Coaxial Terminations: Learn more

Page: 1 2
Product Name Notes
0.5W DC-8 GHz SMB/Female Coaxial Termination
0.5W DC-8 GHz SMC/Plug Coaxial Termination
1.0-2.3 Male Coaxial Termination 0-2.5 GHz 1W
100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating.
1W 1 GHz BNC/Female Coaxial Termination
1W 1 GHz BNC/Male Coaxial Termination with Chain
1W 1 GHz BNC/Male Coaxial Termination
1W 1.5 GHz N/Female Coaxial Termination
1W 1.5 GHz N/Male Coaxial Termination
1W 4 GHz SMA/Male Coaxial Termination with Chain
50 OHM HD BNC JACK TERMINATION
50 OHM HD BNC PLUG TERMINATION
50 Ohm with Grounding Chain. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps...
50 Ohm with Red Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps...
7/16 Female Coaxial Termination DC-4 GHz 2W
7/16 Female Coaxial Termination DC-4 GHz
7/16 Male Coaxial Termination DC-4 GHz 2W
7/16 Male Coaxial Termination DC-4 GHz 6W
7/16 Male Coaxial Termination DC-4 GHz
7/16 plug(m), 1W
7/16 plug(m), 2W
75 Ohm with Blue Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps...
93 Ohm with Yellow Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps...
AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not...
BMA Female Coaxial Termination 18 GHz 1W
BMA Male Coaxial Termination 18 GHz 1W
BNC Female Coaxial Termination 4 GHz 1W 50 Ohms
BNC jack(f), 1W
BNC Male Coaxial Termination 11 GHz 1W Z50
BNC Male Coaxial Termination 2 GHz 12W
BNC Male Coaxial Termination 2 GHz 6W
BNC Male Coaxial Termination 4 GHz 1W 50 Ohms with Chain
BNC Male Coaxial Termination 4 GHz 1W 50 Ohms
BNC Male Coaxial Termination 8 GHz 12W
BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain
BNC Male Coaxial Termination 8 GHz 1W 50 Ohms
BNC Male Coaxial Termination 8 GHz 6W
BNC Male Standard Coaxial Terminations DC-1 GHz 1W
BNC plug(m) BNC jack(f), 0.4W feed through
BNC plug(m) BNC jack(f), 2W feed through
BNC plug(m), 1W
BNC Precision 75 Ohm Terminator; Precision 1% Tolerance.
BNC RF Connectors
BNC Terminator Jack
BNC Terminator Plug
BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type...
Chip Termination: (ALN) DC-5 GHz 100W
Chip Termination: (ALN) DC-6 GHz 100W
Coaxial Termination N Female 6 GHz 30 W
Coaxial Termination N Female 6 GHz 50 W
Coaxial Termination N Male 6 GHz 30 W
Coaxial Termination N Male 6 GHz 50 W
Coaxial Termination SMA Female 6 GHz 30 W
Coaxial Termination SMA Female 6 GHz 50 W
Coaxial Termination SMA Male 6 GHz 30 W
Coaxial Termination SMA Male 6 GHz 50 W
DC-18Ghz, Power 2watt
F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a one piece crimp with a...
HD BNC Jack Termination
HD BNC Plug Termination
Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm)
MCX plug(m), 1W
N Female Coaxial Termination 12.4 GHz 1W
N Female Coaxial Termination 18 GHz 12W
N Female Coaxial Termination 18 GHz 2W with Chain
N Female Coaxial Termination 18 GHz 2W
N Female Coaxial Termination 18 GHz 6W
N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain
N Female Coaxial Termination 4 GHz 1W Z50
N Female Standard Coaxial Termination DC-4 GHz 100W
N Female Standard Coaxial Terminations DC-12.4 GHz 20W
N Female Standard Coaxial Terminations DC-18 GHz 20W
N Male Coaxial Termination 12.4 GHz 12W
N Male Coaxial Termination 12.4 GHz 1W with Chain
N Male Coaxial Termination 12.4 GHz 1W
N Male Coaxial Termination 12.4 GHz 6W
N Male Coaxial Termination 18 GHz 12W
N Male Coaxial Termination 18 GHz 2W
N Male Coaxial Termination 18 GHz 6W
N Male Coaxial Termination 4 GHz 1W Z50 with Chain
N Male Coaxial Termination 4 GHz 1W Z50
N Male Coaxial Termination 4 GHz 1W
N Male Coaxial Termination DC-2 GHz 6W
N Male Standard Coaxial Terminations DC-12.4 GHz 20W
N Male Standard Coaxial Terminations DC-18 GHz 20W
N Male Standard Coaxial Terminations DC-2 GHz 12W
N plug(m) N jack(f), 0.5W feed through
N plug(m) to N jack(f), 10dB, 2W
N plug(m), 15W
N plug(m), 1W
N Series Jack Terminator
N Terminator Jack
N Terminator Plug
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female).
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male).
QLA plug(m), 1W
QMA jack(f), 1W
QMA Male Termination 1W; 4 GHz
QMA Male Termination 4 GHz, 1 W chain
QMA plug(m), 1W
QN Male Termination 4 GHz 1W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin...
SK plug(m), 1W
SMA 2.9 Female Coaxial Termination 40 GHz 1W
SMA 2.9 Female Coaxial Termination DC-40 GHz
SMA 2.9 Male Coaxial Termination 40 GHz 1W
SMA 2.9 Male Coaxial Termination DC-40 GHz
SMA 50 Ohm Dummy Load Plug
SMA Female Coaxial Termination 26.5 GHz 2W
SMA Female Coaxial Termination 4 GHz 1W 50 Ohms
SMA Female Coaxial Termination DC-22 GHz
SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W
SMA Female Miniature Coaxial Terminations DC-18 GHz 12W
SMA Female Miniature Coaxial Terminations DC-18 GHz 20W
SMA Male Coaxial Termination 12.4 GHz 12W
SMA Male Coaxial Termination 12.4 GHz 6W
SMA Male Coaxial Termination 18 GHz 12W
SMA Male Coaxial Termination 18 GHz 1W Z50 with Chain
SMA Male Coaxial Termination 18 GHz 2W
SMA Male Coaxial Termination 18 GHz 6W
SMA Male Coaxial Termination 1W 4 GHz
SMA Male Coaxial Termination 26.5 GHz 2W Z50
SMA Male Coaxial Termination 4 GHz 1W 50 Ohms
SMA Male Coaxial Termination 8 GHz 3W
SMA Male Coaxial Termination DC-22 GHz
SMA Male Coaxial Terminations DC-18 GHz
SMA Male Miniature Coaxial Terminations DC-12.4 GHz 20W
SMA Male Miniature Coaxial Terminations DC-18 GHz 20W
SMA Male Termination with beaded chain.
SMA PLUG TERMINATION
SMA plug(m), 15W
SMA plug(m), 1W
SMA Terminator Jack
SMA, up to 18 GHz, 1 Watt
SMA, up to 18 GHz, 2 Watts
SMB Female Termination 4 GHz 1W 50 Ohms
SMB Female Termination 8 GHz 0.5W 50 Ohms
SMB Female Termination 8 GHz 0.5W
SMB Male Coaxial Termination 4 GHz 1W 50 Ohms
SMC plug(m), 1W
SMP Female Coaxial Termination 0-40 GHz 0.5W
SMP Male Full Detent Coaxial Termination 0-40 GHz 0.5W
SMT Termination: (AL2O3) 2 GHz 2W
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)
SMT Termination: (AL2O3) DC-2.5 GHz 50W
SMT Termination: (AL2O3) DC-3.5 GHz 30W
SMT Termination: (AL2O3) DC-4.4 GHz 10 - 30W (True Surface Mount)
SMT Termination: (ALN) DC-18 GHz 10W
SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount)
SMT Termination: (ALN) DC-2.2 GHz 10W
SMT Termination: (ALN) DC-2.2 GHz 20W (True Surface Mount)
SMT Termination: (ALN) DC-2.5 GHz 120W
SMT Termination: (ALN) DC-2.5 GHz 40- 120W (True Surface Mount)
SMT Termination: (ALN) DC-4 GHz 60W
SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount)
SSMA Male Coaxial Termination DC-18 GHz 0.5W
Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.
Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.
Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male).
Standard Termination, Low Power. Product Configuration: Connector, N plug (male) - with chain.
Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male).
Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts
Terminations 7/16 - DIN, DC - 7.5 GHz, 5 Watts
Terminations 7/16 - DIN, up to 7.5 GHz, 50 Watts
Terminations BNC, up to 4 GHz, 5 Watts
Terminations SMA, DC - 12.4 GHz, 25 Watts
Terminations SMA, DC - 12.4 GHz, 5 Watts
Terminations TNC, DC - 12.4 GHz, 25 Watts
Terminations TNC, up to 12.4 GHz, 50 Watts
Terminations Type N Male, DC-6.0 GHz, 2 Watts
Terminations Type N, DC - 12.4 GHz, 5 Watts
Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain.
Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain.
Terminations, Type N, up to 18 GHz, 2 Watts. With Chain.
TNC Female Coaxial Termination 18 GHz 2W
TNC Female Coaxial Termination 4 GHz 1W Z50
TNC Female Standard Coaxial Terminations DC-18 GHz 200W
TNC Male Coaxial Termination 12.4 GHz 12W
TNC Male Coaxial Termination 12.4 GHz 1W
TNC Male Coaxial Termination 12.4 GHz 6W
TNC Male Coaxial Termination 18 GHz 12W
TNC Male Coaxial Termination 18 GHz 2W with Chain
TNC Male Coaxial Termination 18 GHz 2W
TNC Male Coaxial Termination 2 GHz 12W
TNC Male Coaxial Termination 2 GHz 6W
TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain
TNC Male Coaxial Termination DC-18 GHz
TNC Male Coaxial Termination with Chain 12.4 GHz 1W
TNC Male Standard Coaxial Terminations DC-18 GHz 20W
TNC Terminator Plug

Next >>