BLH505K451A022 is a DC link capacitor rated for 450 Vdc with a capacitance of 5 µF, designed for harsh environments and qualified to AEC-Q200 standards. It has a maximum RMS current of 5 A at 10 kHz, an ESR of 12 mΩ, and operates within a temperature range of -40 °C to 105 °C. The capacitor features a plastic UL94V-0 case with tin-plated copper terminals and measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead pitch of 27.5 mm. It withstands a test voltage of 150% of rated DC voltage for 10 seconds and has an insulation resistance of at least 30,000 MΩ×µF. The part is rated for a 1,500-hour THB test at 85 °C and 85% relative humidity under rated voltage, with a rated life expectancy of 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 5µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K451A022 | 2002-BLH505K451A022 | BLH505K451A022 | 338-BLH505K451A022-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |