The BLH656K801C114 is a DC link capacitor designed for harsh environments, with a capacitance of 65 µF, a rated voltage of 800 Vdc, and a maximum RMS current of 20 A at 70°C hot spot. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 57.5 mm in length, 55 mm in height, 45 mm in thickness, with a terminal pitch of 52.5 mm and a terminal diameter of 20.3 mm. It supports a thermal resistance of 6.3 °C/W and an ESR of 4.0 mΩ at 10 kHz. The capacitor is rated for 1,500 hours of operation at 85°C and 85% relative humidity under rated voltage and has a life expectancy of 100,000 hours at 70°C. Operating temperature range is from -40°C to 105°C, with voltage derating above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
65µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 65µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K801C114 | 338-BLH656K801C114-ND | BLH656K801C114 | 2002-BLH656K801C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 65 microF | 65 microF | 65 microF |