Richardson RFPD Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
GaAs IC High Isolation SPST Switch Positive Control 0.7–2.5 GHz
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either...
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz
PHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–4 GHz
pHEMT GaAs IC High Power SP3T Switch 300 kHz–2 GHz
pHEMT GaAs IC High Power SP4T Switch 0.1–2.5 GHz
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz
pHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz
pHEMT GaAs IC SPDT Switch 0.1–3 GHz
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz
PHEMT GaAs IC SPDT Switch 300 kHz–2.5 GHz
PHEMT GaAs IC Transfer Switch 300 kHz–2 GHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz
The ADRF5023 is a nonreflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. The ADRF5023 operates from 9 kHz to 45 GHz with a typical insertion loss of 1.7...
The ADRF5024 is a reflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. This switch operates from 100 MHz to 44 GHz with better than 1.7 dB of insertion...
The ADRF5025 is a reflective single-pole double-throw (SPDT) switch, manufactured in silicon process. This switch operates from 9 kHz to 44 GHz with better than 1.6 dB of insertion loss...
The ADRF5026 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5026 operates from 100 MHz to 44 GHz with better than 3.8...
The ADRF5026-EP is a nonreflective, single-pole, double-throw (SPDT) RF switch manufactured in a silicon process. The ADRF5026-EP operates from 100 MHz to 44 GHz with better than 3.8 dB of...
The ADRF5027 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5027 operates from 9 kHz to 44 GHz with better than 3.8...
The ADRF5032 is a reflective, single-pole double-throw (SPDT) switch manufactured using the silicon process. The ADRF5032 operates from 1 GHz to 60 GHz with insertion loss of lower than 2.0...
The ADRF5044 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package...
The ADRF5045 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package...
The ADRF5046 is a reflective, single-pole four-throw (SP4T) switch manufactured in the silicon process. The ADRF5046 operates from 100 MHz to 44 GHz with insertion loss of lower than 3.0...
The ADRF5049 is a nonreflective SP4T switch manufactured in the silicon on insulator (SOI) process. This device operates from 9 kHz to 45 GHz with an insertion loss of lower...
The ADRF5050 is a nonreflective SP4T switch manufactured in a silicon on insulator (SOI) process. The ADRF5050 operates from 100 MHz to 20 GHz with insertion loss less than 1.20...
The ADRF5054 is a reflective, SP4T switch manufactured in a silicon process. The ADRF5054 operates from 1 GHz to 60 GHz. The switch has a low insertion loss of 2.2...
The ADRF5080 is a reflective, SP8T switch manufactured in the silicon process. The ADRF5080 operates from 100 MHz to 20 GHz with an insertion loss of lower than 1.85 dB...
The ADRF5130 is a high power, reflective, 0.7 GHz to 3.5 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and...
The ADRF5160 is a silicon-based, high power, 0.7 GHz to 4.0 GHz, silicon, single-pole, double-throw (SPDT) reflective switch in a leadless, surface-mount package. The switch is ideal for high power...
The ADRF5300 is a reflective, SPDT switch manufactured in the silicon process. The ADRF5300 is developed for 5G applications ranging from 24 GHz to 32 GHz. The ADRF5300 has a...
The ADRF5347 is a high linearity, reflective, single-pole, four-throw (SP4T) switch manufactured in the silicon process. The ADRF5347 operates from 1.8 GHz to 3.8 GHz with a typical insertion loss...
The AS338-12 is a low-cost IC FET SPDT nonreflective switch in a plastic SOIC-8 package for commercial applications. The switch operates with -5, 0 V or 0, +5 V when...
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50...
The CCR-33K/CR-33K is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching...
The CCR-33M/CR-33M is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 75 Ohms.
The CCR-33S/CR-33S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The...
The CCR-38S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 7 or 8 outputs. The characteristic impedance is...
The CCR-38S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 9 or 10 outputs. The characteristic impedance is...
The CCR-38S/CR-38S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic...
The CCR-39 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The...
The CCR-39S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic...
The CCR-39S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 7 or 8 outputs. The characteristic impedance is...
The CCR-39S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 9 or 10 outputs. The characteristic impedance is...
The CCR-39S/CR-39S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic...
The CCR-40K is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCR-40K/CR-40K is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCR-53 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50...
The CCR-53S/CR-53S is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCR-58 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The...
The CCR-58S/CR-58S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic...
The CCR-59 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The...
The CCR-59S/CR-59S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic...
The CCRS-33S/CRS-33S is a broadband, 2P3T, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCRS-53 Switch is a broadband, 2P3T, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50...
The CCRS-53S is a broadband, 2P3T, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCRS-53S/CRS-53S is a broadband, 2P3T, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms.
The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance...
The CCRT-33S/CRT-33S is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is...
The PE4239 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low...
The PE4244 UltraCMOS™ RF Switch is designed to cover a broad range of applications from DC to 3.0 GHz. This switch integrates on-board CMOS control logic with a low voltage...
The PE4245 RF Switch is designed to cover a broad range of applications from near DC to 4000 MHz. This switch integrates on-board CMOS control logic with a low voltage...
The PE4257 is a high-isolation UltraCMOS™ Switch designed for wireless applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPDT switch integrates a two-pin...
The PE4270 is a is a high-isolation Switch designed for CATV applications, covering a broad frequency range from near DC up to 3000 MHz. This single-supply SPST switch offers a...

Next >>