The BLH685K112B044 is a DC link capacitor for harsh environments, rated for 1100 Vdc, with a capacitance of 6.8 µF and a standard tolerance of ±10%. It features a case size of 42.5 mm × 33.5 mm × 22 mm with 4 leads spaced 10.2 mm apart, and a thermal resistance of 5.1 °C/W at 70 °C. The capacitor supports a peak ripple current of 12 A at 10 kHz and meets AEC-Q200 standards for automotive-grade reliability. It is constructed with UL94V-0 plastic case and dry resin, and has an expected life of 100,000 hours at a 70 °C hot spot under rated voltage. The series is qualified for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 6.8µF 1100V
6.8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH685K112B044 | BLH685K112B044 | 2002-BLH685K112B044 | 338-BLH685K112B044-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |