The BLC300J901B4E is a PCB-mounted polypropylene DC link capacitor designed for medium-power inverter applications, offering a capacitance of 30 µF with a rated voltage of 900 Vdc and a maximum ripple current of 29 A at 10 kHz and 25 °C. It has a box case (E) with dimensions of 30 mm height, 45 mm width, and 57.5 mm length, and a terminal pitch of 52.5 mm. The capacitor features self-healing properties, a capacitance tolerance of ±5%, an operating temperature range of -45 °C to 85 °C, and meets IEC 61071 standards. The case and resin are UL94V-0 rated, with tin-plated copper terminals and an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. Its core-to-ambient thermal resistance is 9.3 °C/W under still air conditions.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
Polypropylene Board Mount DC Link Capacitors 30µF 900V
30µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 30UF 5% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC300J901B4E | BLC300J901B4E | 2002-BLC300J901B4E | 338-3390-ND | BLC300J901B4E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |