100µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can
100uF 400V PP Film Capacitor, Stud Mount, 4mR ESR Product overview: C44AFGP6100ZG0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C44AFGP6100ZG0J can be used for catalog matching and distributor lookup.
MKP Series. Aluminum Case Capacitors. General Purpose Application. Screw Terminals.
CAP FILM 100UF 5% 400VDC RADIAL
CAP, 100µF, 250VAC, 5%, PP, CAN; Capacitance:100µF; Voltage Rating:250VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44A Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11771-ND | 62-C44AFGP6100ZG0J | C44AFGP6100ZG0J | C44AFGP6100ZG0J | 01AC1681 |
| Product Name | Film Capacitors | 100uF 400V Capacitor | Film Capacitor | Film Capacitors | Cap, 100Μf, 250Vac, 5%, Pp, Can; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |