Richardson RFPD Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| .050 Series Board Mount Connectors | |
| .050 Series Cable Connectors (SCSI) | |
| 1.27 [.050] Series II and Series III Connectors | |
| AMPLIMITE Subminiature D Connectors | |
| Assy, Amplimite, Plug, 11C1 Low Profile, Size 2, Series 109 | |
| D-Sub H/D 15Recpt, 30"", 3.18mm | |
| D-Sub Stacked 9p rcpt over 9p Plug, G/F | |
| Kit, ST, UK | |
| Plug, Pin Contacts Hi-Density D Connector Size 1, 15 Position, Nonmagnetic | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Series 700 High Performance Filtered Connectors | |
| Spectrum Control Series 700 connectors offer the highest performance filtering for all types of professional applications. | |
| Spectrum Control’s Series 500 are cost effective, highly reliable EMI filtered D-subminiature connectors that feature a .318"" footprint for 90 degree PCB connectors and a low profile housing on straight... | |
| Stacked Connectors | |
| Standard Board Mount Connectors | |
| Standard Cable Connectors | |
| Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029 | |
| The miniaturization of electronic systems and subsystems is pushing designers to increase circuit densities within smaller packages. To address this growing need, Spectrum Control has developed a line of filtered... | |
| The Series F filtered D-subminiature connectors incorporate a solid slab of ferrite material as the filtering element. This rugged one piece design provides a compact connector that is a drop-in... | |
| These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15,... |