The BLH505K601A052 is a DC link capacitor designed for harsh environments, rated for 600 Vdc with a capacitance of 5 µF. It features a case size of 32 mm in length, 28 mm in height, and 14 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm terminal diameter. The capacitor supports a peak current of 300 A and has an ESR of 14.5 mΩ at 10 kHz. It operates from -40 °C to 105 °C and meets the AEC-Q200 automotive qualification standard with a THB rating of 85 °C / 85% RH for 1,500 hours at rated voltage. The case and resin materials are UL94V-0 rated, and the unit is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 5µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K601A052 | 2002-BLH505K601A052 | BLH505K601A052 | 338-BLH505K601A052-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |