Richardson RFPD Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| Capsule Thyristor | |
| Capsule Thyristor Features Hermetic metal case with ceramic insulator Capsule package for double sided cooling Shallow design with single sided cooling Off-state and reverse voltages up to 1600 V Amplifying... | |
| Fast Switching SCR, 70A Avg. (110 RMS), Up to 1400 Volts. | |
| Fast Switching Thyristor | |
| Features Hermetic metal case with glass insulator Threaded stud ISO M24x1,5 or UNF 3/4-16 High i2t and ITSM values for easy fusing International standard case Applications DC... | |
| Inverter SCR. | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to1800 V|Typical Applications:|•DC motor control (e.g... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 or UNF 1/2-20|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machines tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M16x1.5 or UNF 3/4-16|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M16x1.5|•Internation al standard case|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M24x1.5 or UNF 3/4-16|•High i²t and Itsm values for easy fusing|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M24x1.5|•High i²t and Itsm values for easy fusing|•Internationa l standard case|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 or UNF 1/4-28|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommende d... | |
| Phase Control SCR 1200 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven... | |
| Phase Control SCR 750 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven... | |
| Phase Control SCR, 40-80 Amperes (63-125 RMS), 1600 Volts. | |
| PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS. | |
| Phase Control SCR. | |
| Powerex silicon controlled rectifier (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (dynamic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. THese are all-dissufsed, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate. | |
| The T9G0 SCR employs a Center-Fired amplifying gate structure which allows the SCR to be reliably operated at high di/dt and high dv/dt conditions in phase control applications. | |
| The T9GO is a medium voltage, high current disc pack SCR employing a center fired, amplifying gate structure suitable for operation to 400 Hz. The amplifying gate allows this SCR... | |
| The TBK5 is a high voltage, high current disc pack SCR employing distributed gate structure. This design allows the SCR to be reliably operated at high di/dt and dv/dt conditions... | |
| Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control... |