The BLH105K112A022 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc and 1 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor has a typical ESR of 45 mΩ at 10 kHz, a peak current rating of 80 A, and dimensions of 32 mm (L) × 20 mm (H) × 11 mm (T). It operates from -40 °C to 105 °C, with derating above 85 °C. The part supports 1500 hours of testing at 85 °C/85% RH under rated voltage and has an insulation resistance of at least 30,000 MΩ·µF at 100 Vdc. It meets IEC 61071 and is UL recognized (E128034) for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
1µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 1µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K112A022 | BLH105K112A022 | 338-BLH105K112A022-ND | 2002-BLH105K112A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |