Richardson RFPD Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2
Product Name Notes
230V (SEMPER)
230V
350V (SEMPER)
470V (SEMPER)
48 VdC protector that utilizes MOV technology to provide a high surge current capacity and low let-through voltage.
50 Ohm NEMP protector operating in the 1.5 - 400 MHz frequency band and utilizing N-type connectors. Ultra-fast protection for emergency radio communications equipment. Low throughput energy and high surge...
600V (SEMPER)
90V (SEMPER)
AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality...
AC surge protector device part number ACPS-6N-120SN8-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality...
Bias-T Matrix.
Broadband DC Blocked Protector.
Compact, data line surge protection for gigabit PoE, GbE, PoE and Ethernet with 48 Vdc power
Compact, DC power terminal surge protection for PoE and Ethernet with 6 Vdc power.
Data surge protector (also known as SPD or lightning protector) 1101-933 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment...
DC battery power surge protector. Protects series pass and relay type regulators. Positive (PG) ground, negative (NG) ground and floating ground (FG) variations available. Low resistance/voltage drop has headroom for...
DC DEFENDER 48-5
Gas discharge tube (GDT) protectors are normally delivered without gas tube. This allows the customer to select the appropriate GDT according to his application conditions, especially the maximum operation signal...
Gas tube, RF coaxial protection, Configured with SMA female protected side and N female surge side connectors.
GDT 4.3-10 plug(m) to 4.3-10 jack(f), 690-2700MHz
GDT 7/16 jack(f) to 7/16 plug(m), 690-2700MHz
GDT 7/16 plug(m) to 7/16 jack(f), 690-2690MHz
GDT 7/16 plug(m) to 7/16 jack(f), 690-2700MHz
GDT BNC jack(f) to BNC jack(f), 0-1000MHz
GDT N jack(f) to N jack(f), 0-1000MHz
GDT N jack(f) to N jack(f), 0-2500MHz
GDT N jack(f) to N jack(f), 0-3000MHz
GDT N jack(f) to N jack(f), 0-500MHz
GDT N jack(f) to N jack(f), 0-6000MHz
GDT N jack(f) to N jack(f), 5.5-400MHz
GDT N jack(f) to N jack(f), 650-2500MHz
GDT N jack(f) to N jack(f), 800-2500MHz
GDT N jack(f) to N jack(f), 806-2500MHz
GDT N jack(f) to SMA jack(f), 0-1000MHz
GDT N jack(f) to SMA jack(f), 0-3000MHz
GDT N plug(m) to N jack(f), 0-1000MHz
GDT N plug(m) to N jack(f), 0-2500MHz
GDT N plug(m) to N jack(f), 0-3000MHz
GDT N plug(m) to N jack(f), 0-6000MHz
GDT N plug(m) to N jack(f), 806-2500MHz
GDT SMA jack(f) to SMA jack(f), 0-5800MHz
GDT TNC jack(f) to TNC jack(f), 800-2500MHz
GDT TNC plug(m) to TNC jack(f), 0-2000MHz
GDT TNC plug(m) to TNC jack(f), 0-2500MHz
GDT TNC plug(m) to TNC jack(f), 0-5800MHz
Huber + Suhner Part Number:3401.02.A
Huber + Suhner Part Number:3402.17.A
Military, government (FEMA and NCA), protection of emergency radio equipment. UL497B listed gas tube, ultra-fast response, and low let through energy. Covers the frequency range of 125 - 1000 MHz.
Polyphaser's baseband protectors. Use for applications which may require dc on the coax cable. Use indoors; if to be installed outdoors, weatherize using WK-1.
PolyPhaser's best in-line equipment protector High surge current capability Low let-through voltage and throughput energy dc-Shorted filter design, no dc continuity between center pins Use for applications where dc is...
PolyPhaser's broadband protectors for general radio use Bulkhead or surface mountable dc-Blocked gas tube design, no dc continuity between center pins Use indoors, if to be installed outdoors weatherize using...
Quarter-wave stub 4.3-10 plug(m) to 4.3-10 jack(f), 690-2700MHz
Quarter-wave stub 7/16 jack(f) to 7/16 jack(f), 690-2700MHz
Quarter-wave stub 7/16 plug(m) to 7/16 jack(f), 690-2690MHz
Quarter-wave stub 7/16 plug(m) to 7/16 jack(f), 690-2700MHz
Quarter-wave stub N jack(f) to N jack(f), 1000-1100MHz
Quarter-wave stub N jack(f) to N jack(f), 950-1450MHz
Quarter-wave stub N plug(m) to N jack(f), 2400-3600MHz
Quarter-wave stub N plug(m) to N jack(f), 74-420MHz
Quarter-wave stub technology
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Slim Line GDT technology Benefits DC continuity for remote powering Fix installed GDT, static sparkover-voltage nom. 150 V Broad-band design Space saving inline design Compliant to IEC 61643-21
The DAS-TP is an AISG compliant twisted pair protector for sites that are employing Remote Electrical Tilt Antenna or RETA's. The RETA has dual circular 8-pin connectors. Please see the...
The GX™ Series radio frequency DC-pass filter protectors are ideal for RF coaxial applications where DC is required. The GX™ Series can be used on GPS radios, and active tower...
The IS-B50 is a DC blocked 50 Ohm bulkhead mounted protector and should be connected directly to a bulkhead or a master ground bar.
The SpikeGuard™ is a straight gastube device with an operation frequency of DC-7GHz. The GT-NFF-AL has N connectors with a female on the ""Surge/Antenna"" side and a female on the...
The SX™ radio frequency DC-blocked filter protectors are ideal for RF coaxial applications where DC is not required. The SX™ can be used on high-powered RF feeder lines in the...
The TSJ-PoE Series surge suppressors are designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5)...
Transtector DPR Series provides a full range of data line protection for Point to Point, Wi-Fi, WISP, backhaul, and PoE enabled terminal applications. The DPR product family offers gas tube,...
Transtector Systems ALPU Series offers state-of-the-art protection for global small cell networks, GSM, CDMA, LTE, WiMAX, 3G and 4G applications providing mobile operators with reliable surge protection solutions. Features Data...

Next >>