BLH106K901B082 is a DC link capacitor rated for 900 Vdc, with a capacitance of 10 µF and a tolerance of ±10%. It features a 4-lead configuration, measures 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with a terminal pitch of 37.5 mm and 10.2 mm between leads. The capacitor supports a rated ripple current of 9.5 A rms at 10 kHz and has a thermal resistance of 9.6 °C/W at 70 °C. It is built with a UL94V-0 plastic case and dry resin, meets AEC-Q200 automotive qualification standards, and is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 10µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
10µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K901B082 | 2002-BLH106K901B082 | BLH106K901B082 | 338-BLH106K901B082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |