The BLH147K601C144 is a DC link capacitor in the BLH series, qualified to AEC-Q200 and designed for harsh environments. It has a capacitance of 140 µF and a rated voltage of 600 Vdc, operating from -40 °C to 105 °C. The plastic case is UL94V-0 rated with tin-plated copper terminals and UL recognition E128034. Its dimensions are 57.5 mm × 65 mm × 45 mm with a 52.5 mm lead pitch and 20.3 mm lead diameter. The part supports a peak current of 2800 A at 10 kHz and has a thermal resistance of 3.4 °C/W at 70 °C hot spot. Rated for 1500 hours at 85 °C and 85% RH under voltage, it has a life expectancy of 100,000 hours at 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
140µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 140µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH147K601C144 | 338-BLH147K601C144-ND | 2002-BLH147K601C144 | BLH147K601C144 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 140 microF | 140 microF | 140 microF |