The BLH406K122C144 is a DC link capacitor designed for harsh environments, rated for 1200 Vdc and 40 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part has a maximum operating temperature of 105 °C, with voltage derating above 85 °C at 1.35% per °C. It supports a peak current of 1200 A at 10 kHz and has an expected life of 100,000 hours at a 70 °C hot spot. Dimensions are 57.5 mm length, 65 mm height, 45 mm width, with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm. The capacitor meets IEC 61071 and is designed for high ripple current and self-healing performance.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 1200V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K122C144 | 338-BLH406K122C144-ND | BLH406K122C144 | 2002-BLH406K122C144 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |