Richardson RFPD Datasheets for Schottky Diodes

Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more

Product Name Notes
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier...
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD...
Dual Diode - Connected (Anti-Parallel) Configuration: The MA4E2508 SURMOUNT™ Anti-Parallel Diode Series are Silicon Low, Medium, & High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2513L-1289 SURMOUNT™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2514 SURMOUNT™ Diode Tee Series are Silicon Low, and Medium Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics,...
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Rectifiers in Switchmode Power Supplies (SMPS), Free Wheeling Diode in Low Voltage Converters. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Rugged -...
M/A-COM's MADS-001317-1500 single is a gallium arsenide flip chip Schottky barrier diode. This device is fabricated on OMCVD epitaxial material using a process designed for high device uniformity and extremely...
Quad Diode Cross-Over Configuration: The MA4E2544L-1282 Series SurMount™ Low Barrier, Silicon Schottky Cross-Over Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of...
Quad Diode Ring Configuration: The MA4E2532-1113 Series SURMOUNT™ Low and Medium Barrier, Silicon Schottky Ring Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well...
Schottky PowerMod
Silicon Beamless Schottky Diodes—Pairs and Quads
Silicon Beamless Schottky Diodes-Pairs and Quads
Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads
Silicon Schottky Diode Chip
Silicon Schottky Diode Chips
Single Diode Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier diodes. These devices...
Single Diode Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using...
Single Diode Configuration: The diodes have low noise figure through 26 GHz. Low Barrier diodes for minimum LO drive. Stripline and microstrip mixers from 100 MHz Upconverters.
Single Diode Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt...
Single Diode Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in...
Single Diode Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer...
Single Diode Configuration: The MA4E2054L-1261 diode is a low barrier, n-type, silicon Schottky device. It is useful as a high performance mixer or detector diode at frequencies from VHF through...
Single Diode Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety...
Single Diode Configuration: The MA4E2501L-1290 SurMount™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of Silicon pedestals which...
Single Diode Configuration: The MA4E2502 SURMOUNT™ Series Diodes are Silicon Low, Medium, and High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist...
Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have...
Single Diode Configuration: This family of Zero Bias Detector (ZBD) diodes is designed for use in video detectors and power monitors eliminating the need to provide external DC Bias to...
Single Diode Configuration: This Zero Bias Detector (ZBD) diode is suitable for use in microstrip or stripline detector circuits. The 4 mil diameter gold pad and sturdy construction allow you...
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of low...
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks well-established silicon...
Surface Mount General Purpose Schottky Diodes
Surface Mount Mixer and Detector Schottky Diodes
Surface Mount Schottky Quad Mixer Diodes
The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in anti-parallel, shunt power...
The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer and detector diodes.
The MA4E2200 series are silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications.
The MADZ-011001 is a terahertz cutoff frequency,gallium arsenide flip chip Schottky barrier diode. Thisdiode is fabricated on a OMCVD epitaxial waferusing a process designed for high device uniformityand extremely low...
The MADZ-011004, reverse tee, is a gallium arsenide flip chip THz Schottky barrier diode. The device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity...
The SMSA3923-011LF plastic-packaged Schottky diode is designed for several automotive in-vehicle applications.
This series of Skyworks GaAs Schottky barrier flip-chip diodes produces excellent high frequency performance up to millimeter wave ranges in a mechanically robust, small form factor. These diodes are comprised...
This silicon diode is packaged in a hermetic axial lead glass package. Various uses include detecting, mixing and switching at low power levels. It is suitable for commercial switching along...
This SMT limiting diode driver element consists of a specially processed Schottky diode packaged in a convenient, low-cost plastic outline suitable for standard or co-planar microstrip circuits. Featuring lowloss, low...
Zero Bias Silicon Schottky Barrier Detector Diodes