KEMET Electronics Corporation Ceramic Capacitors - C0603C220J5GACTU C0603C220J5GACTU

Description
Manufacturer: Kemet Win Source Part Number: 914103-C0603C220J5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-1053-6, C0603C220J5GAC7867, 399-1053-2, C0603C220J5GAC, 399-1053-1
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914103-C0603C220J5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-1053-6, C0603C220J5GAC7867, 399-1053-2, C0603C220J5GAC, 399-1053-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C220J5GACTU - 914103-C0603C220J5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C220J5GACTU
914103-C0603C220J5GACTU
Ceramic Capacitors - C0603C220J5GACTU 914103-C0603C220J5GACTU
Manufacturer: Kemet Win Source Part Number: 914103-C0603C220J5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-1053-6, C0603C220J5GAC7867, 399-1053-2, C0603C220J5GAC, 399-1053-1

Manufacturer: Kemet
Win Source Part Number: 914103-C0603C220J5GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0603C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-1053-6, C0603C220J5GAC7867, 399-1053-2, C0603C220J5GAC, 399-1053-1

Buy Now Datasheet
Singapore, Singapore
SMD 22pF 50V Capacitor
60-C0603C220J5GACTU
SMD 22pF 50V Capacitor 60-C0603C220J5GACTU
22pF 50V 5% C0G Ceramic Capacitor 0603 SMD Product overview: C0603C220J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C220J5GACTU can be used for catalog matching and distributor lookup.

22pF 50V 5% C0G Ceramic Capacitor 0603 SMD Product overview: C0603C220J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C220J5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor - Multilayer - C0603C220J5GACTU - Richardson RFPD
Downers Grove, IL, United States
Ceramic Capacitor - Multilayer
C0603C220J5GACTU
Ceramic Capacitor - Multilayer C0603C220J5GACTU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2644501 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2644501
MLCCs - Multilayer Ceramic Capacitors 2644501
KEMET C0603C220J5GACTU

KEMET C0603C220J5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775141
MLCCs - Multilayer Ceramic Capacitors 1775141
KEMET C0603C220J5GACTU

KEMET C0603C220J5GACTU

Supplier's Site
Ceramic Capacitors - 399-C0603C220J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C220J5GACTUCT-ND
Ceramic Capacitors 399-C0603C220J5GACTUCT-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C220J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C220J5GACTUTR-ND
Ceramic Capacitors 399-C0603C220J5GACTUTR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C220J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C220J5GACTUDKR-ND
Ceramic Capacitors 399-C0603C220J5GACTUDKR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Kemet - 64K2846 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Kemet
64K2846
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Kemet 64K2846
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 53M7195 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
53M7195
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 53M7195
Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 36X2635 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
36X2635
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 36X2635
Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R - 417-C0603C220J5GACTU - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R
417-C0603C220J5GACTU
Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R 417-C0603C220J5GACTU
Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R

Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914103-C0603C220J5GACTU 60-C0603C220J5GACTU C0603C220J5GACTU 2644501 399-C0603C220J5GACTUCT-ND 399-C0603C220J5GACTUDKR-ND 64K2846 53M7195 417-C0603C220J5GACTU
Product Name Ceramic Capacitors - C0603C220J5GACTU SMD 22pF 50V Capacitor Ceramic Capacitor - Multilayer MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap Ceramic 22pF 50V C0G 5% SMD 0603 125°C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details