BLH206K102B104 is a DC link capacitor rated for 1000 Vdc and 20 µF, designed for harsh environments with AEC-Q200 qualification and THB endurance of 1500 hours at 85 °C / 85% RH. It has a maximum ripple current of 800 A at 10 kHz, an ESR of 6.5 mΩ, and thermal resistance of 6.8 °C/W. Dimensions are 42.5 mm × 45 mm × 30 mm with a 20.3 mm terminal pitch. The case is plastic UL94V-0, terminals are tin-plated copper, and insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc. Operating temperature range is -40 °C to 105 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 20µF 1000V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K102B104 | BLH206K102B104 | 338-BLH206K102B104-ND | 2002-BLH206K102B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |