BLH156K102C014 is a DC link capacitor designed for harsh environments, rated for 1000 Vdc with a capacitance of 15 µF. It has a 2-terminal configuration, measures 57.5 mm in length, 22 mm in height, and 43 mm in thickness, with a terminal pitch of 52.5 mm and a terminal diameter of 1.2 mm. The capacitor meets AEC-Q200 qualification, operates from -40 °C to 105 °C, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. It features a maximum RMS current of 12 A at 10 kHz, an ESR of 8.5 mΩ at 10 kHz, and insulation resistance of at least 30,000 MΩ×µF. The case and resin are UL94V-0 rated plastic and dry resin, respectively, with tin-plated copper terminals. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K102C014 | 2002-BLH156K102C014 | BLH156K102C014 | 338-BLH156K102C014-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |