BLH126K701B012 is a DC link capacitor rated for 700 Vdc with a capacitance of 12 µF, offering a maximum rms current of 12 A at 70 °C and a peak dv/dt of 60 V/µs. It features a 2-lead configuration, dimensions of 42.5 mm length, 18 mm height, 24 mm thickness, and a terminal pitch of 37.5 mm. The capacitor operates from -40 °C to 105 °C, meets AEC-Q200 automotive qualifications, and is tested for 1500 hours at 85 °C and 85% relative humidity under rated voltage. It has an ESR of 7.0 mΩ at 10 kHz, an insulation resistance of ≥30,000 MΩ×µF, and uses a UL94V-0 plastic case with tin-plated copper terminals. The part is rated for a 100,000-hour life expectancy at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
12µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 12µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K701B012 | 338-BLH126K701B012-ND | 2002-BLH126K701B012 | BLH126K701B012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |