Type BLH DC link capacitors are film capacitors designed for harsh environments, with rated voltages from 450 to 1200 Vdc and capacitance ranging from 1 to 170 µF. The BLH306K701C014 variant has a capacitance of 30 µF, a rated voltage of 700 Vdc, a maximum rms current of 12 A, and dimensions of 57.5 mm in length, 22 mm in height, 43 mm in thickness, 52.5 mm in terminal pitch, and 20.3 mm in lead spacing. It features a thermal resistance of 9.8 °C/W, an ESL of 30 nH, and operates from -40 °C to 105 °C with voltage derating above 85 °C. Its construction uses UL94V-0 plastic and dry resin, with tin-plated copper terminals, and it is AEC-Q200 qualified with a THB rating of 1500 hours at 85 °C and 85% RH.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 30µF 700V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K701C014 | BLH306K701C014 | 338-BLH306K701C014-ND | 2002-BLH306K701C014 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |