BLH805K112B082 is a DC link capacitor rated for 1100 Vdc, with a capacitance of 8 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and a dimensions profile of 42.5 mm length, 40 mm height, 20 mm thickness, and 37.5 mm terminal pitch. The part supports a maximum RMS current of 10.5 A at 10 kHz, has an ESR of 14 mΩ, and a thermal resistance of 6.5 °C/W at 70 °C. It meets the THB requirement of 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. Its insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc and 25 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 8µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K112B082 | 2002-BLH805K112B082 | BLH805K112B082 | 338-BLH805K112B082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |