The BLH906K701C124 is a DC link capacitor for harsh environments, rated for 700 Vdc and offering 90 µF capacitance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor operates from -40 °C to 105 °C with a 1500-hour THB test at 85 °C / 85% RH under rated voltage. It has a ripple current rating of 1800 A at 10 kHz, an ESR of 3.5 mΩ, and a thermal resistance of 5.0 °C/W at 70 °C. Dimensions are 57.5 mm length, 60 mm height, 35 mm thickness, 52.5 mm terminal spacing, and 20.3 mm terminal diameter. The device is rated for 100,000 hours life at 70 °C hot spot temperature and complies with IEC 61071.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 90µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
90µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH906K701C124 | 2002-BLH906K701C124 | BLH906K701C124 | 338-BLH906K701C124-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |