The BLC140J901B4B is a polypropylene board mount DC link capacitor in the BLC series, designed for high ripple current applications in inverters. It has a capacitance of 14 µF, a rated DC voltage of 900 V, and operates within a temperature range of -45 °C to 85 °C. The part features a box package with dimensions W=28 mm, H=37 mm, L=41.5 mm, p=37.5 mm, p1=10.2 mm, and d=1.2 mm. It uses a UL94V-0 plastic case and dry resin, with tin-plated copper terminals. The device offers self-healing capability, meets IEC 61071 standards, and has a maximum RMS current of 23 A at 25 °C and an ESR of 4.5 mΩ at 10 kHz. Its thermal resistance is 11.4 °C/W from case to ambient and 14.0 °C/W from core to case, with an ESL of 30 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
14µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 14µF 900V
CAP FILM 14UF 5% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC140J901B4B | BLC140J901B4B | 338-3387-ND | 2002-BLC140J901B4B | BLC140J901B4B |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 14 microF | 14 microF | 14 microF | 14 microF | 14 microF |