The BLH356K601C014 is a DC link capacitor designed for harsh environments, rated for 600 Vdc with a capacitance of 35 µF and a maximum rms current of 13.5 A at 70°C. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor has a 1500-hour rating at 85°C/85% RH with rated voltage applied, an insulation resistance of at least 30,000 MΩ×µF, and a life expectancy of 100,000 hours at 70°C hot spot temperature. Dimensions are 57.5 mm in length, 22 mm in height, and 43 mm in thickness, with 20.3 mm terminal spacing and 1.2 mm terminal diameter. It is qualified for operation from -40°C to 105°C with voltage derating above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 35µF 600V
35µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K601C014 | BLH356K601C014 | 2002-BLH356K601C014 | 338-BLH356K601C014-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |