ATB686M035 is a 35 V aluminum electrolytic capacitor with a capacitance of 68 µF, rated for operation from -55°C to +105°C. It has a maximum impedance of 0.52 Ω at 100 kHz and +105°C, with a rated ripple current of 280 mA RMS at the same conditions. The part measures 6.3 mm in diameter and 7.7 mm in height. It complies with 5000 hours of load life at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets standard leakage current limits of 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB686M035 | ATB686M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |