BLH406K451B064 is a DC link capacitor rated for 450 Vdc with a capacitance of 40 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum ripple current of 14 A at 10 kHz, an ESR of 5.5 mΩ, and a thermal resistance of 9.3 °C/W. The capacitor measures 42.5 mm in length, 37 mm in height, 28 mm in thickness, and has a terminal pitch of 37.5 mm with 20.3 mm spacing between leads. It operates from -40 °C to 105 °C with voltage derating above 85 °C and a rated life expectancy of 100,000 hours at a 70 °C hot spot. The case and resin are UL94V-0 rated, tin-plated copper terminals are used, and it meets IEC 61071 and AEC-Q200 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 450V
40µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K451B064 | BLH406K451B064 | 2002-BLH406K451B064 | 338-BLH406K451B064-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |