MKP Series. Aluminum Case Capacitors. DC Link Applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | C44UOGQ6600F8SK |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 600 microF |
| Capacitance Tolerance | 10 (+/- %) |