The BLH805K112B084 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc with a capacitance of 8 µF and a maximum RMS current of 12.5 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor measures 42.5 mm in length, 40 mm in height, 20 mm in thickness, and has a 37.5 mm terminal pitch with a 10.2 mm lead spacing. It operates from -40 °C to 105 °C, with derating above 85 °C, and withstands 85 °C / 85% RH for 1500 hours at rated voltage. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 8µF 1100V
8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K112B084 | BLH805K112B084 | 2002-BLH805K112B084 | 338-BLH805K112B084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |