The BLH206K601B084 is a DC link capacitor designed for harsh environments, rated for 600 Vdc with a capacitance of 20 µF and a tolerance of ±10%. It features a maximum ripple current of 11 A at 10 kHz, an ESR of 6 mΩ, and an operating temperature range of -40 °C to 105 °C. The capacitor has a thermal resistance of 13.8 °C/W and an ESL of 30 nH. Its dimensions are 42.5 mm in length, 40 mm in height, 20 mm in thickness, and 37.5 mm in terminal pitch, with 10.2 mm lead spacing and 1.2 mm lead diameter. It uses a plastic UL94V-0 case and dry resin, and is qualified to AEC-Q200 standards with a 1500-hour THB rating at 85 °C and 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K601B084 | 2002-BLH206K601B084 | BLH206K601B084 | 338-BLH206K601B084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |