KEMET Electronics Corporation Film Capacitors C4ASPBW4100A3FJ

Description
1µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
1µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17933-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17933-ND
Film Capacitors 399-17933-ND
1µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

1µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitor - C4ASPBW4100A3FJ - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4ASPBW4100A3FJ
Film Capacitor C4ASPBW4100A3FJ
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Cap, 1Uf, 630Vac, Film, Radial; Capacitance Kemet - 36AJ8807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 630Vac, Film, Radial; Capacitance Kemet
36AJ8807
Cap, 1Uf, 630Vac, Film, Radial; Capacitance Kemet 36AJ8807
CAP, 1UF, 630VAC, FILM, RADIAL; Capacitance:1µF; Voltage Rating:630VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AS Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 1UF, 630VAC, FILM, RADIAL; Capacitance:1µF; Voltage Rating:630VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AS Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Film Capacitors - C4ASPBW4100A3FJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4ASPBW4100A3FJ
Film Capacitors C4ASPBW4100A3FJ
CAP FILM 1UF 5% 1.2KVDC RADIAL

CAP FILM 1UF 5% 1.2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4ASPBW4100A3FJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4ASPBW4100A3FJ
Capacitors - Film Capacitors C4ASPBW4100A3FJ
CAP FILM 1UF 5% 1.2KVDC RADIAL

CAP FILM 1UF 5% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17933-ND C4ASPBW4100A3FJ 36AJ8807 C4ASPBW4100A3FJ C4ASPBW4100A3FJ
Product Name Film Capacitors Film Capacitor Cap, 1Uf, 630Vac, Film, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1761-1094-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details