The ATB688M010K215 is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 6800 µF, and a maximum ripple current of 1630 mA at 100 kHz and +105°C. It has an impedance of 0.038 Ω at +20°C and 100 kHz. The capacitor is housed in a radial leaded package measuring 16 mm in diameter and 21.5 mm in length. It operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets stability requirements for low-temperature operation and adheres to specifications for shelf life and resistance to soldering heat.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 6800µF 10V
CAP ALUM 6.8MF 20% 10V SMD
CAP ALUM 6.8MF 20% 10V SMD
CAP ALUM 6.8MF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB688M010K215 | ATB688M010K215 | 2002-ATB688M010K215 | 338-ATB688M010K215TR-ND | 338-ATB688M010K215DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |