Richardson RFPD Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 pC Charge Injection, 100 pA Leakage, CMOS, ±5 V/+5 V/+3 V, Quad SPST Switches | |
| 2 O, CMOS, ±5 V/+5 V SPST Switch | |
| 3 V/5 V CMOS 0.5 ? SPDT Switch in SC70 | |
| CMOS Low Voltage 2.5 O Quad SPST Switch | |
| CMOS, ±5 V/+5 V, 4 O, Single SPDT Switch (Break-Before-Make Switching Action) | |
| CMOS, 2.5 O Low Voltage, Quad SPDT Switch | |
| CMOS, Low Voltage, 4 O Dual SPST Switch in 3 mm × 2 mm LFCSP | |
| High Voltage Latch-Up Proof, Dual SPST Switch. The ADG5421 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing two independent latch-up immune single-pole/single-t hrow (SPST) switches. Each... | |
| High Voltage Latch-Up Proof, Dual SPST Switch. The ADG5423 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing two independent latch-up immune single-pole/single-t hrow (SPST) switches. Each... | |
| High Voltage Latch-Up Proof, Single SPDT Switch. The ADG5419 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch- up immune single-pole/double-t hrow (SPDT) switch. Each... | |
| High Voltage Latch-Up Proof, Single SPST Switch. The ADG5401 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch-up immune single-pole/single-t hrow (SPST) switch. The switch... | |
| LC2MOS 5O RONSPST Switch | |
| LC2MOS Precision Mini-DIP Analog Switch | |
| LC2MOS, ±15 V Precision Mini-DIP SPST Switch | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The ADG212A is a monolithic CMOS devices comprising four independently selectable switches. They are designed on an enhanced LC2MOS process which gives an increased signal handling capability of ±15 V. | |
| The ADG5212 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5212 switches turn on with Logic 1. | |
| The ADG5212/ADG5213 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5212 switches turn on with Logic 1. The ADG5213 has two switches with digital control logic similar to that of... | |
| The ADG5213 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5213 has two switches with digital control logic similar to that of the ADG5212; however, the logic is inverted on... | |
| The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make... | |
| The ADG5233 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. | |
| The ADG5236 is a monolithic CMOS device containing two independently selectable single-pole/double throw (SPDT) switches. An EN input on the LFCSP package enables or disables the device. When disabled, all... | |
| The ADG5412/ADG5413 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5412 switches turn on with Logic 1. The ADG5413 has two switches with digital control logic similar to that of... | |
| The ADG5433 and ADG5434 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double-throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make switching... | |
| The ADG5436 is a monolithic CMOS device containing two independently selectable single-pole/single-t hrow (SPDT) switches. An EN input on the LFCSP package enables or disables the device. When disabled, all... | |
| The ADG701/ADG702 are monolithic CMOS SPST switches. These switches are designed on an advanced submicron process that provides low power dissipation yet high switching speed, low on resistance, and low... | |
| The ADG728 and ADG729 are CMOS analog matrix switches with a serially controlled 2-wire interface. The ADG728 is an 8-channel matrix switch, while the ADG729 is a dual 4-channel matrix... | |
| The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch... | |
| The ADP199 is a high-side load switch designed for opera- tion between 0.9 V to 3.6 V. A load switch provides power domain isolation, thereby helping to keep subsystems isolated... | |
| The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video applications. It offers a ?3 dB signal bandwidth of 60 MHz... |