BLH186K901B092 is a DC link capacitor for harsh environments, rated for 900 Vdc, with a capacitance of 18 µF and a 2-lead configuration. It has a maximum rms current of 10.5 A at 70 °C, an ESR of 8 mΩ at 10 kHz, and dimensions of 42.5 mm in length, 44 mm in height, 24 mm in thickness, and a 10.2 mm lead pitch. The part is qualified to AEC-Q200, operates from -40 °C to 105 °C, and meets a THB test of 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. Its case and resin are UL94V-0 rated, and it features self-healing construction with low loss. Life expectancy is 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
18µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 18µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH186K901B092 | 338-BLH186K901B092-ND | 2002-BLH186K901B092 | BLH186K901B092 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |