BLH606K451C064 is a DC link capacitor designed for harsh environments, rated for 450 Vdc and 60 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 qualifications. The part measures 57.5 mm in length, 45 mm in height, 30 mm in thickness, and has a terminal pitch of 52.5 mm with a 20.3 mm lead spacing. It supports a maximum RMS current of 16.5 A at 70 °C hot spot, has an ESR of 4.5 mΩ at 10 kHz, and is rated for 100,000 hours life at 70 °C. The capacitor withstands 85 °C / 85% RH for 1500 hours at rated voltage and operates from -40 °C to 105 °C, with voltage derating above 85 °C. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 60µF 450V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K451C064 | BLH606K451C064 | 338-BLH606K451C064-ND | 2002-BLH606K451C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |