BLH806K701C114 is a DC link capacitor for harsh environments, rated for 700 Vdc and 80 µF, with a maximum rms current of 1600 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The dimensions are 57.5 mm in length, 55 mm in height, 45 mm in thickness, and a lead spacing of 52.5 mm with a 20.3 mm terminal diameter. It operates from -40 °C to 105 °C and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The capacitor supports THB testing at 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
80µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 80µF 700V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K701C114 | 338-BLH806K701C114-ND | BLH806K701C114 | 2002-BLH806K701C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |