The BLH356K112C124 is a DC link capacitor for harsh environments, rated for 1100 Vdc with a capacitance of 35 µF, 35 nH ESL, and a peak current of 875 A. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates from -40 °C to 105 °C with a voltage derate of 1.35% per °C above 85 °C. The part is AEC-Q200 qualified, withstands 1500 hours at 85 °C/85% RH under rated voltage, and has a life expectancy of 100,000 hours at 70 °C hot spot. Its dimensions are 57.5 mm length, 60 mm height, 35 mm thickness, and 52.5 mm terminal pitch with a 20.3 mm terminal diameter and 2 leads. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C, and the test voltage between terminals is 150% of rated DC for 10 seconds.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 35µF 1100V
35µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K112C124 | 2002-BLH356K112C124 | 338-BLH356K112C124-ND | BLH356K112C124 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |